6 Bit Digital to Analog Converter 1 SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX5362MEUK+TCT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | SC-74A, SOT-753 |
| Packing Method | Cut Tape (CT) |
| Resolution | 6 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |