DigiKey Digital to Analog Converters (DAC) MAX5360MEUK+TTR-ND

Description
6 Bit Digital to Analog Converter 1 SOT-23-5
Request a Quote Datasheet
Description
6 Bit Digital to Analog Converter 1 SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5360MEUK+TTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5360MEUK+TTR-ND
Digital to Analog Converters (DAC) MAX5360MEUK+TTR-ND
6 Bit Digital to Analog Converter 1 SOT-23-5

6 Bit Digital to Analog Converter 1 SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5360MEUK+TTR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type SC-74A, SOT-753
Packing Method Tape Reel
Resolution 6 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-9078501MLA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX535BCUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962R0820102VZA-ND - DigiKey
Specs
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
View Details
Digital to Analog Converters (DAC) - 505-AD5308WARUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details