DigiKey Digital to Analog Converters (DAC) MAX535BCPA-ND

Description
13 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet
Description
13 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX535BCPA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX535BCPA-ND
Digital to Analog Converters (DAC) MAX535BCPA-ND
13 Bit Digital to Analog Converter 1 8-PDIP

13 Bit Digital to Analog Converter 1 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX535BCPA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 13 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD3530RBCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5443YRMZ-REELCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5811PEUT+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5420AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details