DigiKey Digital to Analog Converters (DAC) MAX5353ACUA-ND

Description
12 Bit Digital to Analog Converter 1 8-uMAX/uSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5353ACUA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5353ACUA-ND
Digital to Analog Converters (DAC) MAX5353ACUA-ND
12 Bit Digital to Analog Converter 1 8-uMAX/uSOP

12 Bit Digital to Analog Converter 1 8-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5353ACUA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5449YRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5391BCPZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type 64-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-5962-89697013A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX522CSA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details