DigiKey Digital to Analog Converters (DAC) MAX5352BCPA-ND

Description
12 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5352BCPA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5352BCPA-ND
Digital to Analog Converters (DAC) MAX5352BCPA-ND
12 Bit Digital to Analog Converter 1 8-PDIP

12 Bit Digital to Analog Converter 1 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5352BCPA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5340BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX517BESA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5480BEEE+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD45335KBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 124-LBGA, CSPBGA
Packing Method Tray
View Details