DigiKey Digital to Analog Converters (DAC) MAX529CWG-ND

Description
8 Bit Digital to Analog Converter 8 24-SOIC
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 8 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX529CWG-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX529CWG-ND
Digital to Analog Converters (DAC) MAX529CWG-ND
8 Bit Digital to Analog Converter 8 24-SOIC

8 Bit Digital to Analog Converter 8 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX529CWG-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-9176402M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details
Digital to Analog Converters (DAC) - 175-MAX5381LEUK+TDKR-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5306ARUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5321BRMZ-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details