DigiKey Digital to Analog Converters (DAC) MAX528CAG+T-ND

Description
8 Bit Digital to Analog Converter 8 24-SSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 8 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX528CAG+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX528CAG+T-ND
Digital to Analog Converters (DAC) MAX528CAG+T-ND
8 Bit Digital to Analog Converter 8 24-SSOP

8 Bit Digital to Analog Converter 8 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX528CAG+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5405YCPZ-REEL7TR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5064BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX532BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5421CREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details