DigiKey Digital to Analog Converters (DAC) MAX527CCWG+-ND

Description
12 Bit Digital to Analog Converter 4 24-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX527CCWG+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX527CCWG+-ND
Digital to Analog Converters (DAC) MAX527CCWG+-ND
12 Bit Digital to Analog Converter 4 24-SOIC

12 Bit Digital to Analog Converter 4 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX527CCWG+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD3531RBCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5363EUT+TTR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5523EUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5446YRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details