DigiKey Digital to Analog Converters (DAC) MAX526CCWG+-ND

Description
12 Bit Digital to Analog Converter 4 24-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX526CCWG+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX526CCWG+-ND
Digital to Analog Converters (DAC) MAX526CCWG+-ND
12 Bit Digital to Analog Converter 4 24-SOIC

12 Bit Digital to Analog Converter 4 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX526CCWG+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5381MEUK+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SC-74A, SOT-753
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5060ARJZ-1500RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5544CSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5421BREZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Digi-Reel®
View Details