DigiKey Digital to Analog Converters (DAC) MAX5250BEAP+T-ND

Description
10 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5250BEAP+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5250BEAP+T-ND
Digital to Analog Converters (DAC) MAX5250BEAP+T-ND
10 Bit Digital to Analog Converter 4 20-SSOP

10 Bit Digital to Analog Converter 4 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5250BEAP+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX535BCUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5421BREZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD1139J-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "32-CDIP (0.910"", 23.12mm)"
Resolution 18 bits
View Details
Digital to Analog Converters (DAC) - 505-AD5346BRUZ-REEL7CT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details