DigiKey Digital to Analog Converters (DAC) MAX5250BEAP-ND

Description
10 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5250BEAP-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5250BEAP-ND
Digital to Analog Converters (DAC) MAX5250BEAP-ND
10 Bit Digital to Analog Converter 4 20-SSOP

10 Bit Digital to Analog Converter 4 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5250BEAP-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5258EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5815AWC+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5371BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 100-LFBGA, CSPBGA
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5304BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details