10 Bit Digital to Analog Converter 4 20-SSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX5250ACAP-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | SSOP; "20-SSOP (0.209"", 5.30mm Width)" |
| Packing Method | Tube |
| Resolution | 10 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |