10 Bit Digital to Analog Converter 2 10-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX5237EUB+T-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 10 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |