DigiKey Digital to Analog Converters (DAC) MAX522EPA-ND

Description
8 Bit Digital to Analog Converter 2 8-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 2 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX522EPA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX522EPA-ND
Digital to Analog Converters (DAC) MAX522EPA-ND
8 Bit Digital to Analog Converter 2 8-PDIP

8 Bit Digital to Analog Converter 2 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX522EPA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5183BEEI+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD45335KBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 124-LBGA, CSPBGA
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5370BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 64-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 175-MAX5136AGUE+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details