DigiKey Digital to Analog Converters (DAC) MAX522CPA+-ND

Description
8 Bit Digital to Analog Converter 2 8-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 2 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX522CPA+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX522CPA+-ND
Digital to Analog Converters (DAC) MAX522CPA+-ND
8 Bit Digital to Analog Converter 2 8-PDIP

8 Bit Digital to Analog Converter 2 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX522CPA+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5391BSTZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD3531RBCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX535BCUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details