DigiKey Digital to Analog Converters (DAC) MAX521ACAG+-ND

Description
8 Bit Digital to Analog Converter 8 24-SSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 8 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX521ACAG+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX521ACAG+-ND
Digital to Analog Converters (DAC) MAX521ACAG+-ND
8 Bit Digital to Analog Converter 8 24-SSOP

8 Bit Digital to Analog Converter 8 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX521ACAG+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5062BRJZ-1500RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD3542RBCPZ12-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-VFQFN, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD1139J-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "32-CDIP (0.910"", 23.12mm)"
Resolution 18 bits
View Details
Digital to Analog Converters (DAC) - 505-AD5415YRUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details