DigiKey Digital to Analog Converters (DAC) MAX520BCWE+T-ND

Description
8 Bit Digital to Analog Converter 4 16-SOIC
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX520BCWE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX520BCWE+T-ND
Digital to Analog Converters (DAC) MAX520BCWE+T-ND
8 Bit Digital to Analog Converter 4 16-SOIC

8 Bit Digital to Analog Converter 4 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX520BCWE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5064BRUZ-1REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5300BRTZ-500RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5390BSTZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 175-MAX550ACUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details