DigiKey Digital to Analog Converters (DAC) MAX520BCPE+-ND

Description
8 Bit Digital to Analog Converter 4 16-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX520BCPE+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX520BCPE+-ND
Digital to Analog Converters (DAC) MAX520BCPE+-ND
8 Bit Digital to Analog Converter 4 16-PDIP

8 Bit Digital to Analog Converter 4 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX520BCPE+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5424YCPZ-REEL7TR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5534ETC+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 12-WQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5820MEUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5715AAUD+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details