DigiKey Digital to Analog Converters (DAC) MAX520BCAP+-ND

Description
8 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX520BCAP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX520BCAP+-ND
Digital to Analog Converters (DAC) MAX520BCAP+-ND
8 Bit Digital to Analog Converter 4 20-SSOP

8 Bit Digital to Analog Converter 4 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX520BCAP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5405YCPZ-REEL7CT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5805BAUB+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5420AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX538BESA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details