DigiKey Digital to Analog Converters (DAC) MAX519ACSE+T-ND

Description
8 Bit Digital to Analog Converter 2 16-SOIC
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 2 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX519ACSE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX519ACSE+T-ND
Digital to Analog Converters (DAC) MAX519ACSE+T-ND
8 Bit Digital to Analog Converter 2 16-SOIC

8 Bit Digital to Analog Converter 2 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX519ACSE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5421ACPZ-REEL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5063BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5300BRTZ-500RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5440YRUZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details