DigiKey Digital to Analog Converters (DAC) MAX5184BEEG+-ND

Description
10 Bit Digital to Analog Converter 1 24-QSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 1 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5184BEEG+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5184BEEG+-ND
Digital to Analog Converters (DAC) MAX5184BEEG+-ND
10 Bit Digital to Analog Converter 1 24-QSOP

10 Bit Digital to Analog Converter 1 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5184BEEG+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-8865901XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5422ACPZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX532BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5316RBCPZ-RL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details