DigiKey Digital to Analog Converters (DAC) MAX5182BEEI+-ND

Description
10 Bit Digital to Analog Converter 2 28-QSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 2 28-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5182BEEI+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5182BEEI+-ND
Digital to Analog Converters (DAC) MAX5182BEEI+-ND
10 Bit Digital to Analog Converter 2 28-QSOP

10 Bit Digital to Analog Converter 2 28-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5182BEEI+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5341BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5300WBRTZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5304CUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-DS4424N+T&RTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 14-WFDFN Exposed Pad
Packing Method Tape Reel
View Details