DigiKey Digital to Analog Converters (DAC) MAX517BEPA+-ND

Description
8 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX517BEPA+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX517BEPA+-ND
Digital to Analog Converters (DAC) MAX517BEPA+-ND
8 Bit Digital to Analog Converter 1 8-PDIP

8 Bit Digital to Analog Converter 1 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX517BEPA+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5314BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5300BRTZ-500RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5314BRMZ-REELCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5323ARUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details