Digital Potentiometer 200k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | MAX5161NEZT+TTR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 Thin, TSOT-23-6 |
| Potentiometer Type | Rheostat |
| Resistance Taper | Linear |
| Resistance Range | 200000 ohms |