DigiKey Digital to Analog Converters (DAC) MAX5156BEEE+T-ND

Description
12 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5156BEEE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5156BEEE+T-ND
Digital to Analog Converters (DAC) MAX5156BEEE+T-ND
12 Bit Digital to Analog Converter 2 16-QSOP

12 Bit Digital to Analog Converter 2 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5156BEEE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5060BRJZ-1500RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5425YRMZ-REEL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 161-LTC7545AKSW#TRPBFCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5317BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details