DigiKey Digital to Analog Converters (DAC) MAX5156ACPE-ND

Description
12 Bit Digital to Analog Converter 2 16-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5156ACPE-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5156ACPE-ND
Digital to Analog Converters (DAC) MAX5156ACPE-ND
12 Bit Digital to Analog Converter 2 16-PDIP

12 Bit Digital to Analog Converter 2 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5156ACPE-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5183BEEI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5721EUA+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8866302LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5816ATB+TCT-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details