DigiKey Digital to Analog Converters (DAC) MAX5154BCPE-ND

Description
12 Bit Digital to Analog Converter 2 16-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5154BCPE-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5154BCPE-ND
Digital to Analog Converters (DAC) MAX5154BCPE-ND
12 Bit Digital to Analog Converter 2 16-PDIP

12 Bit Digital to Analog Converter 2 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5154BCPE-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5544CSA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5380BSTZ-5-ND - DigiKey
Specs
Interface Type Parallel; SPI; I2C
Package Type LFQP; 100-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD3531BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5741EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details