DigiKey Digital to Analog Converters (DAC) MAX5154BCEE+T-ND

Description
12 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5154BCEE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5154BCEE+T-ND
Digital to Analog Converters (DAC) MAX5154BCEE+T-ND
12 Bit Digital to Analog Converter 2 16-QSOP

12 Bit Digital to Analog Converter 2 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5154BCEE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5136AGUE+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5142EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5421CREZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5420AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details