DigiKey Digital to Analog Converters (DAC) MAX5150BCEE+T-ND

Description
13 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet
Description
13 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5150BCEE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5150BCEE+T-ND
Digital to Analog Converters (DAC) MAX5150BCEE+T-ND
13 Bit Digital to Analog Converter 2 16-QSOP

13 Bit Digital to Analog Converter 2 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5150BCEE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 13 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-9176402M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details
Digital to Analog Converters (DAC) - 505-AD5443YRMZ-REELTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD45335KBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 124-LBGA, CSPBGA
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5346BRUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details