DigiKey Digital to Analog Converters (DAC) MAX5142EUB-ND

Description
14 Bit Digital to Analog Converter 1 10-uMAX/uSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 10-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5142EUB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5142EUB-ND
Digital to Analog Converters (DAC) MAX5142EUB-ND
14 Bit Digital to Analog Converter 1 10-uMAX/uSOP

14 Bit Digital to Analog Converter 1 10-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5142EUB-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5424YCPZ-REEL7TR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5415YRUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5524ETC+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 12-WQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details