DigiKey Digital to Analog Converters (DAC) MAX5135GUE+T-ND

Description
12 Bit Digital to Analog Converter 4 16-TSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5135GUE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5135GUE+T-ND
Digital to Analog Converters (DAC) MAX5135GUE+T-ND
12 Bit Digital to Analog Converter 4 16-TSSOP

12 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5135GUE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Serial; SPI; Microwire
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX538BCSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-5962R0820102VZA-ND - DigiKey
Specs
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
View Details
Digital to Analog Converters (DAC) - 175-MAX5523EUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-9176402M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details