DigiKey Digital to Analog Converters (DAC) MAX5133AEEE+T-ND

Description
13 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet
Description
13 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5133AEEE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5133AEEE+T-ND
Digital to Analog Converters (DAC) MAX5133AEEE+T-ND
13 Bit Digital to Analog Converter 1 16-QSOP

13 Bit Digital to Analog Converter 1 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5133AEEE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 13 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX531BESD+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-5962-9078501MLA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5341BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD1139J-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "32-CDIP (0.910"", 23.12mm)"
Resolution 18 bits
View Details