DigiKey Digital to Analog Converters (DAC) MAX5122BEEE+-ND

Description
12 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5122BEEE+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5122BEEE+-ND
Digital to Analog Converters (DAC) MAX5122BEEE+-ND
12 Bit Digital to Analog Converter 1 16-QSOP

12 Bit Digital to Analog Converter 1 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5122BEEE+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5340BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD3530RBCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5390BSTZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD1139J-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "32-CDIP (0.910"", 23.12mm)"
Resolution 18 bits
View Details