DigiKey Digital to Analog Converters (DAC) MAX5115EEP+-ND

Description
8 Bit Digital to Analog Converter 4 20-QSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5115EEP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5115EEP+-ND
Digital to Analog Converters (DAC) MAX5115EEP+-ND
8 Bit Digital to Analog Converter 4 20-QSOP

8 Bit Digital to Analog Converter 4 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5115EEP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5320BRTZ-500RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5324ARMZ-REEL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5439YRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 161-LTC7545AKSW#TRPBFDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details