DigiKey Digital to Analog Converters (DAC) MAX5104EEE-ND

Description
12 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5104EEE-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5104EEE-ND
Digital to Analog Converters (DAC) MAX5104EEE-ND
12 Bit Digital to Analog Converter 2 16-QSOP

12 Bit Digital to Analog Converter 2 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5104EEE-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5100BEUP+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD3532RBCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5805BATB+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5446YRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details