DigiKey Digital to Analog Converters (DAC) MAX509BCPP+-ND

Description
8 Bit Digital to Analog Converter 4 20-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX509BCPP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX509BCPP+-ND
Digital to Analog Converters (DAC) MAX509BCPP+-ND
8 Bit Digital to Analog Converter 4 20-PDIP

8 Bit Digital to Analog Converter 4 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX509BCPP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5066BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 161-LTC2629CGN-1#TRPBFTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5324ARMZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD3551RBCPZ16-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details