DigiKey Digital to Analog Converters (DAC) MAX508AEWP+T-ND

Description
12 Bit Digital to Analog Converter 1 20-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX508AEWP+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX508AEWP+T-ND
Digital to Analog Converters (DAC) MAX508AEWP+T-ND
12 Bit Digital to Analog Converter 1 20-SOIC

12 Bit Digital to Analog Converter 1 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX508AEWP+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX538BESA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX532BCWE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5318ARUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5025BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details