DigiKey DC DC Switching Controllers MAX5071AASA+T-ND

Description
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - MAX5071AASA+T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
MAX5071AASA+T-ND
DC DC Switching Controllers MAX5071AASA+T-ND
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX5071AASA+T-ND
Product Name DC DC Switching Controllers
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7803EMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC7818IUJ#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
DC DC Switching Controllers - 161-LT8392JFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC7802JUFDM#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 28-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details