DigiKey Digital to Analog Converters (DAC) MAX506BCPP-ND

Description
8 Bit Digital to Analog Converter 4 20-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX506BCPP-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX506BCPP-ND
Digital to Analog Converters (DAC) MAX506BCPP-ND
8 Bit Digital to Analog Converter 4 20-PDIP

8 Bit Digital to Analog Converter 4 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX506BCPP-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5811PEUT+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD420ARZ-32-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-DS4432U+T&RDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details