DigiKey Digital to Analog Converters (DAC) MAX506AEWP+-ND

Description
8 Bit Digital to Analog Converter 4 20-SOIC
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX506AEWP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX506AEWP+-ND
Digital to Analog Converters (DAC) MAX506AEWP+-ND
8 Bit Digital to Analog Converter 4 20-SOIC

8 Bit Digital to Analog Converter 4 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX506AEWP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5815BAUD+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5060ARJZ-1500RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5300BRTZ-500RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5304CUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details