Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MAX5063CASA+T-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 2 amps |
| Supply Voltage | 8 to 12.6 volts |
| Rise Time | 65 ns |