DigiKey Digital to Analog Converters (DAC) MAX505BCNG+-ND

Description
8 Bit Digital to Analog Converter 4 24-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX505BCNG+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX505BCNG+-ND
Digital to Analog Converters (DAC) MAX505BCNG+-ND
8 Bit Digital to Analog Converter 4 24-PDIP

8 Bit Digital to Analog Converter 4 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX505BCNG+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5420ACPZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5305BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5313RBRUZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD3531RBCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details