Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MAX5054AATA+TDKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 4 to 15 volts |
| Rise Time | 32 ns |