Low-Side Gate Driver IC Inverting, Non-Inverting 6-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MAX5048BATT+TDKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 7.6 amps |
| Supply Voltage | 4 to 12.6 volts |
| Rise Time | 82 ns |