DigiKey Digital to Analog Converters (DAC) MAX502ACWG-ND

Description
12 Bit Digital to Analog Converter 1 24-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX502ACWG-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX502ACWG-ND
Digital to Analog Converters (DAC) MAX502ACWG-ND
12 Bit Digital to Analog Converter 1 24-SOIC

12 Bit Digital to Analog Converter 1 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX502ACWG-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD3530RBCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD3551RBCPZ16-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5304EUA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5102BEUE+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details