Boost, Flyback, SEPIC Switching Regulator IC Positive Fixed 30V 1 Output 260mA (Switch) SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX5027EUT+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Output Voltage | 30 volts |