Boost Switching Regulator IC Positive Adjustable 3V 1 Output 260mA (Switch) SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX5026EUT+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Output Voltage | 3 to 36 volts |