DigiKey Digital to Analog Converters (DAC) MAX501BCWG-ND

Description
12 Bit Digital to Analog Converter 1 24-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX501BCWG-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX501BCWG-ND
Digital to Analog Converters (DAC) MAX501BCWG-ND
12 Bit Digital to Analog Converter 1 24-SOIC

12 Bit Digital to Analog Converter 1 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX501BCWG-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5324ARMZ-REEL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5308BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5371BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 100-LFBGA, CSPBGA
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5449YRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details