1 Circuit IC Switch 8:1 1Ohm 16-TQFN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4781ETE+TCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 1.6 to 3.6 volts |
| Ron | 1 ohms |
| tON | 25 ns |
| tOFF | 15 ns |