2 Circuit IC Switch 1:1 800mOhm 8-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4741EUA+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 1.6 to 3.6 volts |
| Ron | 0.8000 ohms |
| Bandwidth | 100 MHz |